Cornell Dubilier Aluminum Electrolytic Capacitor 300Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier WBR300-35A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 300UF, 35V, +150, -10%, AXIAL; Capacitance:300µF; Voltage(DC):35V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:1.45ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 300UF, 35V, +150, -10%, AXIAL; Capacitance:300µF; Voltage(DC):35V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:1.45ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 300Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier - 67F2305 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 300Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier
67F2305
Aluminum Electrolytic Capacitor 300Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier 67F2305
ALUMINUM ELECTROLYTIC CAPACITOR 300UF, 35V, +150, -10%, AXIAL; Capacitance:300µF; Voltage(DC):35V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:1.45ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 300UF, 35V, +150, -10%, AXIAL; Capacitance:300µF; Voltage(DC):35V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:1.45ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67F2305
Product Name Aluminum Electrolytic Capacitor 300Uf, 35V, +150, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details