Cornell Dubilier Aluminum Electrolytic Capacitor 250Uf, 25V, +150, -10%, Axial; Capacitance Cornell Dubilier WBR250-25A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 25V, +150, -10%, AXIAL; Capacitance:250µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:1.8ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 25V, +150, -10%, AXIAL; Capacitance:250µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:1.8ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 250Uf, 25V, +150, -10%, Axial; Capacitance Cornell Dubilier - 15F162 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 250Uf, 25V, +150, -10%, Axial; Capacitance Cornell Dubilier
15F162
Aluminum Electrolytic Capacitor 250Uf, 25V, +150, -10%, Axial; Capacitance Cornell Dubilier 15F162
ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 25V, +150, -10%, AXIAL; Capacitance:250µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:1.8ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 25V, +150, -10%, AXIAL; Capacitance:250µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:1.8ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F162
Product Name Aluminum Electrolytic Capacitor 250Uf, 25V, +150, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details