Cornell Dubilier Aluminum Electrolytic Capacitor, 2000Uf, 16V, +150,-10%, Axial; Capacitance Cornell Dubilier WBR2000-16A

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2000UF, 16V, +150,-10%, AXIAL; Capacitance:2000µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2000UF, 16V, +150,-10%, AXIAL; Capacitance:2000µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 2000Uf, 16V, +150,-10%, Axial; Capacitance Cornell Dubilier - 15F166 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2000Uf, 16V, +150,-10%, Axial; Capacitance Cornell Dubilier
15F166
Aluminum Electrolytic Capacitor, 2000Uf, 16V, +150,-10%, Axial; Capacitance Cornell Dubilier 15F166
ALUMINUM ELECTROLYTIC CAPACITOR, 2000UF, 16V, +150,-10%, AXIAL; Capacitance:2000µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2000UF, 16V, +150,-10%, AXIAL; Capacitance:2000µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F166
Product Name Aluminum Electrolytic Capacitor, 2000Uf, 16V, +150,-10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers