Cornell Dubilier Aluminum Electrolytic Capacitor 160Uf, 350V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR160-350

Description
ALUMINUM ELECTROLYTIC CAPACITOR 160UF, 350V, +100, -10%, AXIAL; Capacitance:160µF; Voltage(DC):350V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 160UF, 350V, +100, -10%, AXIAL; Capacitance:160µF; Voltage(DC):350V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 160Uf, 350V, +100, -10%, Axial; Capacitance Cornell Dubilier - 67F2340 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 160Uf, 350V, +100, -10%, Axial; Capacitance Cornell Dubilier
67F2340
Aluminum Electrolytic Capacitor 160Uf, 350V, +100, -10%, Axial; Capacitance Cornell Dubilier 67F2340
ALUMINUM ELECTROLYTIC CAPACITOR 160UF, 350V, +100, -10%, AXIAL; Capacitance:160µF; Voltage(DC):350V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 160UF, 350V, +100, -10%, AXIAL; Capacitance:160µF; Voltage(DC):350V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67F2340
Product Name Aluminum Electrolytic Capacitor 160Uf, 350V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers