Cornell Dubilier Aluminum Electrolytic Capacitor 16Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR16-450A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 16UF, 450V, +100, -10%, AXIAL; Capacitance:16µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:12.5ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 16UF, 450V, +100, -10%, AXIAL; Capacitance:16µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:12.5ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 16Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier - 15F108 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 16Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier
15F108
Aluminum Electrolytic Capacitor 16Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier 15F108
ALUMINUM ELECTROLYTIC CAPACITOR 16UF, 450V, +100, -10%, AXIAL; Capacitance:16µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:12.5ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 16UF, 450V, +100, -10%, AXIAL; Capacitance:16µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:12.5ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F108
Product Name Aluminum Electrolytic Capacitor 16Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details