Cornell Dubilier Aluminum Electrolytic Capacitor 16Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR16-150A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 16UF, 150V, +100, -10%, AXIAL; Capacitance:16µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:19.5ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 16UF, 150V, +100, -10%, AXIAL; Capacitance:16µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:19.5ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 16Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier - 15F334 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 16Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier
15F334
Aluminum Electrolytic Capacitor 16Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier 15F334
ALUMINUM ELECTROLYTIC CAPACITOR 16UF, 150V, +100, -10%, AXIAL; Capacitance:16µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:19.5ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 16UF, 150V, +100, -10%, AXIAL; Capacitance:16µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:19.5ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F334
Product Name Aluminum Electrolytic Capacitor 16Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details