Cornell Dubilier Aluminum Electrolytic Capacitor 12Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR12-450A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 12UF, 450V, +100, -10%, AXIAL; Capacitance:12µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:17ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 12UF, 450V, +100, -10%, AXIAL; Capacitance:12µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:17ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 12Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier - 91B9735 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 12Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier
91B9735
Aluminum Electrolytic Capacitor 12Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier 91B9735
ALUMINUM ELECTROLYTIC CAPACITOR 12UF, 450V, +100, -10%, AXIAL; Capacitance:12µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:17ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 12UF, 450V, +100, -10%, AXIAL; Capacitance:12µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:17ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91B9735
Product Name Aluminum Electrolytic Capacitor 12Uf, 450V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details