Cornell Dubilier Aluminum Electrolytic Capacitor 1000Uf, 50V, +150, -10%, Axial; Capacitance Cornell Dubilier WBR1000-50AE

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, +150, -10%, AXIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.39ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, +150, -10%, AXIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.39ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1000Uf, 50V, +150, -10%, Axial; Capacitance Cornell Dubilier - 25H7840 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 50V, +150, -10%, Axial; Capacitance Cornell Dubilier
25H7840
Aluminum Electrolytic Capacitor 1000Uf, 50V, +150, -10%, Axial; Capacitance Cornell Dubilier 25H7840
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, +150, -10%, AXIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.39ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, +150, -10%, AXIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:0.39ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25H7840
Product Name Aluminum Electrolytic Capacitor 1000Uf, 50V, +150, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers