Cornell Dubilier Aluminum Electrolytic Capacitor 100Uf, 25V, +150, -10%, Axial; Capacitance Cornell Dubilier WBR100-25A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, +150, -10%, AXIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:4.8ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, +150, -10%, AXIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:4.8ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 100Uf, 25V, +150, -10%, Axial; Capacitance Cornell Dubilier - 15F321 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 25V, +150, -10%, Axial; Capacitance Cornell Dubilier
15F321
Aluminum Electrolytic Capacitor 100Uf, 25V, +150, -10%, Axial; Capacitance Cornell Dubilier 15F321
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, +150, -10%, AXIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:4.8ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, +150, -10%, AXIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +150%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:4.8ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F321
Product Name Aluminum Electrolytic Capacitor 100Uf, 25V, +150, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details