Cornell Dubilier Aluminum Electrolytic Capacitor 30Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier WBR-30-150

Description
ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 150V, +100, -10%, AXIAL; Capacitance:30µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:10.5ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 150V, +100, -10%, AXIAL; Capacitance:30µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:10.5ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 30Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier - 86H8902 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 30Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier
86H8902
Aluminum Electrolytic Capacitor 30Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier 86H8902
ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 150V, +100, -10%, AXIAL; Capacitance:30µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:10.5ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 150V, +100, -10%, AXIAL; Capacitance:30µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:10.5ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 86H8902
Product Name Aluminum Electrolytic Capacitor 30Uf, 150V, +100, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details