Cornell Dubilier Vertical Clamp 1-3/4 To 1-13/16 Diameter; Accessory Type Cornell Dubilier VR6A

Description
VERTICAL CLAMP 1-3/4 TO 1-13/16" DIAMETER; Accessory Type:Vertical Mounting Clamp; Clip Diameter:-; Product Range:-; Applications:Cylindr ical Capacitors; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
VERTICAL CLAMP 1-3/4 TO 1-13/16" DIAMETER; Accessory Type:Vertical Mounting Clamp; Clip Diameter:-; Product Range:-; Applications:Cylindr ical Capacitors; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Clamp 1-3/4 To 1-13/16 Diameter; Accessory Type Cornell Dubilier - 14F412 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Clamp 1-3/4 To 1-13/16 Diameter; Accessory Type Cornell Dubilier
14F412
Vertical Clamp 1-3/4 To 1-13/16 Diameter; Accessory Type Cornell Dubilier 14F412
VERTICAL CLAMP 1-3/4 TO 1-13/16" DIAMETER; Accessory Type:Vertical Mounting Clamp; Clip Diameter:-; Product Range:-; Applications:Cylindr ical Capacitors; Body Material:Steel RoHS Compliant: Yes

VERTICAL CLAMP 1-3/4 TO 1-13/16" DIAMETER; Accessory Type:Vertical Mounting Clamp; Clip Diameter:-; Product Range:-; Applications:Cylindrical Capacitors; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14F412
Product Name Vertical Clamp 1-3/4 To 1-13/16 Diameter; Accessory Type Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details