Cornell Dubilier Aluminum Electrolytic Capacitor 810Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier VPR811U050N1L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 810UF, 50V, 20%, RADIAL; Capacitance:810µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 810UF, 50V, 20%, RADIAL; Capacitance:810µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 810Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier - 62H8888 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 810Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier
62H8888
Aluminum Electrolytic Capacitor 810Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier 62H8888
ALUMINUM ELECTROLYTIC CAPACITOR 810UF, 50V, 20%, RADIAL; Capacitance:810µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 810UF, 50V, 20%, RADIAL; Capacitance:810µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8888
Product Name Aluminum Electrolytic Capacitor 810Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details