Cornell Dubilier Aluminum Electrolytic Capacitor 5000Uf, 16V, 20%, Radial; Capacitance Cornell Dubilier VPR502U016N2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 16V, 20%, RADIAL; Capacitance:5000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 16V, 20%, RADIAL; Capacitance:5000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5000Uf, 16V, 20%, Radial; Capacitance Cornell Dubilier - 49C9033 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5000Uf, 16V, 20%, Radial; Capacitance Cornell Dubilier
49C9033
Aluminum Electrolytic Capacitor 5000Uf, 16V, 20%, Radial; Capacitance Cornell Dubilier 49C9033
ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 16V, 20%, RADIAL; Capacitance:5000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 16V, 20%, RADIAL; Capacitance:5000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 49C9033
Product Name Aluminum Electrolytic Capacitor 5000Uf, 16V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C263U075DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details