Cornell Dubilier Aluminum Electrolytic Capacitor 450Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier VPR451U075N1L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 450UF, 75V, 20%, RADIAL; Capacitance:450µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 450UF, 75V, 20%, RADIAL; Capacitance:450µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 450Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier - 81C9869 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 450Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier
81C9869
Aluminum Electrolytic Capacitor 450Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier 81C9869
ALUMINUM ELECTROLYTIC CAPACITOR 450UF, 75V, 20%, RADIAL; Capacitance:450µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 450UF, 75V, 20%, RADIAL; Capacitance:450µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81C9869
Product Name Aluminum Electrolytic Capacitor 450Uf, 75V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers