Cornell Dubilier Aluminum Electrolytic Capacitor 370Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier VPR371U100N1L7B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 370UF, 100V, 20%, RADIAL; Capacitance:370µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 370UF, 100V, 20%, RADIAL; Capacitance:370µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 370Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier - 83H3662 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 370Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier
83H3662
Aluminum Electrolytic Capacitor 370Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier 83H3662
ALUMINUM ELECTROLYTIC CAPACITOR 370UF, 100V, 20%, RADIAL; Capacitance:370µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 370UF, 100V, 20%, RADIAL; Capacitance:370µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.16mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 83H3662
Product Name Aluminum Electrolytic Capacitor 370Uf, 100V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers