Cornell Dubilier Aluminum Electrolytic Capacitor 2800Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier VPR282U040N3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2800UF, 40V, 20%, RADIAL; Capacitance:2800µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.2mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2800UF, 40V, 20%, RADIAL; Capacitance:2800µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2800Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier - 46F2445 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2800Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier
46F2445
Aluminum Electrolytic Capacitor 2800Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier 46F2445
ALUMINUM ELECTROLYTIC CAPACITOR 2800UF, 40V, 20%, RADIAL; Capacitance:2800µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2800UF, 40V, 20%, RADIAL; Capacitance:2800µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46F2445
Product Name Aluminum Electrolytic Capacitor 2800Uf, 40V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers