Cornell Dubilier Aluminum Electrolytic Capacitor 1600Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier VPR162U050N2L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1600UF, 50V, 20%, RADIAL; Capacitance:1600µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.2mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1600UF, 50V, 20%, RADIAL; Capacitance:1600µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1600Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier - 83H2238 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1600Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier
83H2238
Aluminum Electrolytic Capacitor 1600Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier 83H2238
ALUMINUM ELECTROLYTIC CAPACITOR 1600UF, 50V, 20%, RADIAL; Capacitance:1600µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1600UF, 50V, 20%, RADIAL; Capacitance:1600µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:10.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 83H2238
Product Name Aluminum Electrolytic Capacitor 1600Uf, 50V, 20%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C402T200CB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details