Cornell Dubilier Cap, 2200Uf, 50V, Alu Elec; Capacitor Case / Package Cornell Dubilier ULP222M050DBF1A0

Description
CAP, 2200UF, 50V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:2200µF; Voltage(DC):50V; ESR:0.08ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No
Datasheet
Description
CAP, 2200UF, 50V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:2200µF; Voltage(DC):50V; ESR:0.08ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Uf, 50V, Alu Elec; Capacitor Case / Package Cornell Dubilier - 52AH7954 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 50V, Alu Elec; Capacitor Case / Package Cornell Dubilier
52AH7954
Cap, 2200Uf, 50V, Alu Elec; Capacitor Case / Package Cornell Dubilier 52AH7954
CAP, 2200UF, 50V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:2200µF; Voltage(DC):50V; ESR:0.08ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No

CAP, 2200UF, 50V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:2200µF; Voltage(DC):50V; ESR:0.08ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52AH7954
Product Name Cap, 2200Uf, 50V, Alu Elec; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers