Cornell Dubilier Cap, 1500Uf, 63V, Alu Elec; Capacitor Case / Package Cornell Dubilier ULP152M063DBF1A0

Description
CAP, 1500UF, 63V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:1500µF; Voltage(DC):63V; ESR:0.16ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No
Datasheet
Description
CAP, 1500UF, 63V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:1500µF; Voltage(DC):63V; ESR:0.16ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1500Uf, 63V, Alu Elec; Capacitor Case / Package Cornell Dubilier - 52AH7953 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 63V, Alu Elec; Capacitor Case / Package Cornell Dubilier
52AH7953
Cap, 1500Uf, 63V, Alu Elec; Capacitor Case / Package Cornell Dubilier 52AH7953
CAP, 1500UF, 63V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:1500µF; Voltage(DC):63V; ESR:0.16ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No

CAP, 1500UF, 63V, ALU ELEC; Capacitor Case / Package:SMD; Capacitance:1500µF; Voltage(DC):63V; ESR:0.16ohm; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:ULP Series; Capacitance Tolerance:± 20% RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 52AH7953
Product Name Cap, 1500Uf, 63V, Alu Elec; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101222U100AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
3 suppliers