Cornell Dubilier Tantalum Capacitor, 820Uf, 6V, Axial 20%; Capacitance Cornell Dubilier TXA827M006P1G

Description
TANTALUM CAPACITOR, 820UF, 6V, AXIAL 20%; Capacitance:820µF; Voltage(DC):6V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 820UF, 6V, AXIAL 20%; Capacitance:820µF; Voltage(DC):6V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 820Uf, 6V, Axial 20%; Capacitance Cornell Dubilier - 66K4842 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 820Uf, 6V, Axial 20%; Capacitance Cornell Dubilier
66K4842
Tantalum Capacitor, 820Uf, 6V, Axial 20%; Capacitance Cornell Dubilier 66K4842
TANTALUM CAPACITOR, 820UF, 6V, AXIAL 20%; Capacitance:820µF; Voltage(DC):6V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 820UF, 6V, AXIAL 20%; Capacitance:820µF; Voltage(DC):6V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K4842
Product Name Tantalum Capacitor, 820Uf, 6V, Axial 20%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers