Cornell Dubilier Tantalum Capacitor, 82Uf, 20V, Axial 10%; Capacitance Cornell Dubilier TXA826K020P1F

Description
TANTALUM CAPACITOR, 82UF, 20V, AXIAL 10%; Capacitance:82µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 82UF, 20V, AXIAL 10%; Capacitance:82µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 82Uf, 20V, Axial 10%; Capacitance Cornell Dubilier - 66K4835 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 82Uf, 20V, Axial 10%; Capacitance Cornell Dubilier
66K4835
Tantalum Capacitor, 82Uf, 20V, Axial 10%; Capacitance Cornell Dubilier 66K4835
TANTALUM CAPACITOR, 82UF, 20V, AXIAL 10%; Capacitance:82µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 82UF, 20V, AXIAL 10%; Capacitance:82µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K4835
Product Name Tantalum Capacitor, 82Uf, 20V, Axial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details