Cornell Dubilier Tantalum Capacitor, 8.2Uf, 6V, Axial 5%; Capacitance Cornell Dubilier TXA825J006P1A

Description
TANTALUM CAPACITOR, 8.2UF, 6V, AXIAL 5%; Capacitance:8.2µF; Voltage(DC):6V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 8.2UF, 6V, AXIAL 5%; Capacitance:8.2µF; Voltage(DC):6V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 8.2Uf, 6V, Axial 5%; Capacitance Cornell Dubilier - 66K4819 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 8.2Uf, 6V, Axial 5%; Capacitance Cornell Dubilier
66K4819
Tantalum Capacitor, 8.2Uf, 6V, Axial 5%; Capacitance Cornell Dubilier 66K4819
TANTALUM CAPACITOR, 8.2UF, 6V, AXIAL 5%; Capacitance:8.2µF; Voltage(DC):6V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 8.2UF, 6V, AXIAL 5%; Capacitance:8.2µF; Voltage(DC):6V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K4819
Product Name Tantalum Capacitor, 8.2Uf, 6V, Axial 5%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details