Cornell Dubilier Tantalum Capacitor, 560Uf, 6V, Axial 5%; Capacitance Cornell Dubilier TXA567J006P1G

Description
TANTALUM CAPACITOR, 560UF, 6V, AXIAL 5%; Capacitance:560µF; Voltage(DC):6V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 560UF, 6V, AXIAL 5%; Capacitance:560µF; Voltage(DC):6V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 560Uf, 6V, Axial 5%; Capacitance Cornell Dubilier - 66K4792 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 560Uf, 6V, Axial 5%; Capacitance Cornell Dubilier
66K4792
Tantalum Capacitor, 560Uf, 6V, Axial 5%; Capacitance Cornell Dubilier 66K4792
TANTALUM CAPACITOR, 560UF, 6V, AXIAL 5%; Capacitance:560µF; Voltage(DC):6V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 560UF, 6V, AXIAL 5%; Capacitance:560µF; Voltage(DC):6V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K4792
Product Name Tantalum Capacitor, 560Uf, 6V, Axial 5%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details