Cornell Dubilier Tantalum Capacitor, 56Uf, 30V, Axial 20%; Capacitance Cornell Dubilier TXA566M030P1F

Description
TANTALUM CAPACITOR, 56UF, 30V, AXIAL 20%; Capacitance:56µF; Voltage(DC):30V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 56UF, 30V, AXIAL 20%; Capacitance:56µF; Voltage(DC):30V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 56Uf, 30V, Axial 20%; Capacitance Cornell Dubilier - 66K4790 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 56Uf, 30V, Axial 20%; Capacitance Cornell Dubilier
66K4790
Tantalum Capacitor, 56Uf, 30V, Axial 20%; Capacitance Cornell Dubilier 66K4790
TANTALUM CAPACITOR, 56UF, 30V, AXIAL 20%; Capacitance:56µF; Voltage(DC):30V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 56UF, 30V, AXIAL 20%; Capacitance:56µF; Voltage(DC):30V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K4790
Product Name Tantalum Capacitor, 56Uf, 30V, Axial 20%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details