Cornell Dubilier Tantalum Capacitor, 5.6Uf, 15V, Axial 20%; Capacitance Cornell Dubilier TXA565M015P1A

Description
TANTALUM CAPACITOR, 5.6UF, 15V, AXIAL 20%; Capacitance:5.6µF; Voltage(DC):15V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 5.6UF, 15V, AXIAL 20%; Capacitance:5.6µF; Voltage(DC):15V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 5.6Uf, 15V, Axial 20%; Capacitance Cornell Dubilier - 66K4778 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 5.6Uf, 15V, Axial 20%; Capacitance Cornell Dubilier
66K4778
Tantalum Capacitor, 5.6Uf, 15V, Axial 20%; Capacitance Cornell Dubilier 66K4778
TANTALUM CAPACITOR, 5.6UF, 15V, AXIAL 20%; Capacitance:5.6µF; Voltage(DC):15V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 5.6UF, 15V, AXIAL 20%; Capacitance:5.6µF; Voltage(DC):15V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K4778
Product Name Tantalum Capacitor, 5.6Uf, 15V, Axial 20%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers