Cornell Dubilier Tantalum Capacitor, 470Uf, 6V, Axial 5%; Capacitance Cornell Dubilier TXA477J006P1F

Description
TANTALUM CAPACITOR, 470UF, 6V, AXIAL 5%; Capacitance:470µF; Voltage(DC):6V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 470UF, 6V, AXIAL 5%; Capacitance:470µF; Voltage(DC):6V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 470Uf, 6V, Axial 5%; Capacitance Cornell Dubilier - 66K4765 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 6V, Axial 5%; Capacitance Cornell Dubilier
66K4765
Tantalum Capacitor, 470Uf, 6V, Axial 5%; Capacitance Cornell Dubilier 66K4765
TANTALUM CAPACITOR, 470UF, 6V, AXIAL 5%; Capacitance:470µF; Voltage(DC):6V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 470UF, 6V, AXIAL 5%; Capacitance:470µF; Voltage(DC):6V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K4765
Product Name Tantalum Capacitor, 470Uf, 6V, Axial 5%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details