Cornell Dubilier Tantalum Capacitor, 2.2Uf, 30V, Axial 5%; Capacitance Cornell Dubilier TXA225J030P1A

Description
TANTALUM CAPACITOR, 2.2UF, 30V, AXIAL 5%; Capacitance:2.2µF; Voltage(DC):30V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 2.2UF, 30V, AXIAL 5%; Capacitance:2.2µF; Voltage(DC):30V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 2.2Uf, 30V, Axial 5%; Capacitance Cornell Dubilier - 66K4658 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 30V, Axial 5%; Capacitance Cornell Dubilier
66K4658
Tantalum Capacitor, 2.2Uf, 30V, Axial 5%; Capacitance Cornell Dubilier 66K4658
TANTALUM CAPACITOR, 2.2UF, 30V, AXIAL 5%; Capacitance:2.2µF; Voltage(DC):30V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 2.2UF, 30V, AXIAL 5%; Capacitance:2.2µF; Voltage(DC):30V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K4658
Product Name Tantalum Capacitor, 2.2Uf, 30V, Axial 5%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details