Cornell Dubilier Tantalum Capacitor, 180Uf, 10V, Axial 5%; Capacitance Cornell Dubilier TXA187J010P1F

Description
TANTALUM CAPACITOR, 180UF, 10V, AXIAL 5%; Capacitance:180µF; Voltage(DC):10V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 180UF, 10V, AXIAL 5%; Capacitance:180µF; Voltage(DC):10V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 180Uf, 10V, Axial 5%; Capacitance Cornell Dubilier - 66K4649 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 180Uf, 10V, Axial 5%; Capacitance Cornell Dubilier
66K4649
Tantalum Capacitor, 180Uf, 10V, Axial 5%; Capacitance Cornell Dubilier 66K4649
TANTALUM CAPACITOR, 180UF, 10V, AXIAL 5%; Capacitance:180µF; Voltage(DC):10V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 180UF, 10V, AXIAL 5%; Capacitance:180µF; Voltage(DC):10V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K4649
Product Name Tantalum Capacitor, 180Uf, 10V, Axial 5%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details