Cornell Dubilier Tantalum Capacitor, 100Uf, 15V, Axial 5%; Capacitance Cornell Dubilier TXA107J015P1F

Description
TANTALUM CAPACITOR, 100UF, 15V, AXIAL 5%; Capacitance:100µF; Voltage(DC):15V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 100UF, 15V, AXIAL 5%; Capacitance:100µF; Voltage(DC):15V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 100Uf, 15V, Axial 5%; Capacitance Cornell Dubilier - 66K4593 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 15V, Axial 5%; Capacitance Cornell Dubilier
66K4593
Tantalum Capacitor, 100Uf, 15V, Axial 5%; Capacitance Cornell Dubilier 66K4593
TANTALUM CAPACITOR, 100UF, 15V, AXIAL 5%; Capacitance:100µF; Voltage(DC):15V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 100UF, 15V, AXIAL 5%; Capacitance:100µF; Voltage(DC):15V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K4593
Product Name Tantalum Capacitor, 100Uf, 15V, Axial 5%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details