Cornell Dubilier Tantalum Capacitor, 82Uf 10V, 0.085 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF826K010P1F

Description
TANTALUM CAPACITOR, 82UF 10V, 0.085 OHM, 0.1, AXIAL; Capacitance:82µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.085ohm; Failure Rate:-; Ripple Current:2.9A; Product Height:- RoHS Compliant: No
Description
TANTALUM CAPACITOR, 82UF 10V, 0.085 OHM, 0.1, AXIAL; Capacitance:82µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.085ohm; Failure Rate:-; Ripple Current:2.9A; Product Height:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 82Uf 10V, 0.085 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 62H8521 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 82Uf 10V, 0.085 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
62H8521
Tantalum Capacitor, 82Uf 10V, 0.085 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 62H8521
TANTALUM CAPACITOR, 82UF 10V, 0.085 OHM, 0.1, AXIAL; Capacitance:82µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.085ohm; Failure Rate:-; Ripple Current:2.9A; Product Height:- RoHS Compliant: No

TANTALUM CAPACITOR, 82UF 10V, 0.085 OHM, 0.1, AXIAL; Capacitance:82µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.085ohm; Failure Rate:-; Ripple Current:2.9A; Product Height:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8521
Product Name Tantalum Capacitor, 82Uf 10V, 0.085 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers