Cornell Dubilier Tantalum Capacitor, 6.8Uf 50V 0.275 Ohm 10%, Axial; Capacitance Cornell Dubilier THF685K050P1F

Description
TANTALUM CAPACITOR, 6.8UF 50V 0.275 OHM 10%, AXIAL; Capacitance:6.8µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.275ohm; Failure Rate:-; Ripple Current:1.6A; Product Height:- RoHS Compliant: No
Description
TANTALUM CAPACITOR, 6.8UF 50V 0.275 OHM 10%, AXIAL; Capacitance:6.8µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.275ohm; Failure Rate:-; Ripple Current:1.6A; Product Height:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 6.8Uf 50V 0.275 Ohm 10%, Axial; Capacitance Cornell Dubilier - 62H8518 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf 50V 0.275 Ohm 10%, Axial; Capacitance Cornell Dubilier
62H8518
Tantalum Capacitor, 6.8Uf 50V 0.275 Ohm 10%, Axial; Capacitance Cornell Dubilier 62H8518
TANTALUM CAPACITOR, 6.8UF 50V 0.275 OHM 10%, AXIAL; Capacitance:6.8µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.275ohm; Failure Rate:-; Ripple Current:1.6A; Product Height:- RoHS Compliant: No

TANTALUM CAPACITOR, 6.8UF 50V 0.275 OHM 10%, AXIAL; Capacitance:6.8µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.275ohm; Failure Rate:-; Ripple Current:1.6A; Product Height:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8518
Product Name Tantalum Capacitor, 6.8Uf 50V 0.275 Ohm 10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers