Cornell Dubilier Tantalum Capacitor, 5.6Uf, 50V, 0.3 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF565K050P1F

Description
TANTALUM CAPACITOR, 5.6UF, 50V, 0.3 OHM, 0.1, AXIAL; Capacitance:5.6µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.3ohm; Failure Rate:-; Ripple Current:1.5A; Product Length:20.88mmRoHS Compliant: No
Description
TANTALUM CAPACITOR, 5.6UF, 50V, 0.3 OHM, 0.1, AXIAL; Capacitance:5.6µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.3ohm; Failure Rate:-; Ripple Current:1.5A; Product Length:20.88mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 5.6Uf, 50V, 0.3 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 62H8515 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 5.6Uf, 50V, 0.3 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
62H8515
Tantalum Capacitor, 5.6Uf, 50V, 0.3 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 62H8515
TANTALUM CAPACITOR, 5.6UF, 50V, 0.3 OHM, 0.1, AXIAL; Capacitance:5.6µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.3ohm; Failure Rate:-; Ripple Current:1.5A; Product Length:20.88mmRoHS Compliant: No

TANTALUM CAPACITOR, 5.6UF, 50V, 0.3 OHM, 0.1, AXIAL; Capacitance:5.6µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.3ohm; Failure Rate:-; Ripple Current:1.5A; Product Length:20.88mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8515
Product Name Tantalum Capacitor, 5.6Uf, 50V, 0.3 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers