TANTALUM CAPACITOR, 47UF, 35V, 0.11 OHM, 0.2, AXIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.11ohm; Failure Rate:-; Ripple Current:2.7A; Product Length:23.42mmRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 08C2842 |
| Product Name | Tantalum Capacitor, 47Uf, 35V, 0.11 Ohm, 0.2, Axial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |