Cornell Dubilier Tantalum Capacitor, 39Uf, 35V, 0.12 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF396K035P1G

Description
TANTALUM CAPACITOR, 39UF, 35V, 0.12 OHM, 0.1, AXIAL; Capacitance:39µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.12ohm; Failure Rate:-; Ripple Current:2.6A; Product Length:23.42mmRoHS Compliant: No
Description
TANTALUM CAPACITOR, 39UF, 35V, 0.12 OHM, 0.1, AXIAL; Capacitance:39µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.12ohm; Failure Rate:-; Ripple Current:2.6A; Product Length:23.42mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 39Uf, 35V, 0.12 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 62H8514 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 39Uf, 35V, 0.12 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
62H8514
Tantalum Capacitor, 39Uf, 35V, 0.12 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 62H8514
TANTALUM CAPACITOR, 39UF, 35V, 0.12 OHM, 0.1, AXIAL; Capacitance:39µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.12ohm; Failure Rate:-; Ripple Current:2.6A; Product Length:23.42mmRoHS Compliant: No

TANTALUM CAPACITOR, 39UF, 35V, 0.12 OHM, 0.1, AXIAL; Capacitance:39µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.12ohm; Failure Rate:-; Ripple Current:2.6A; Product Length:23.42mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8514
Product Name Tantalum Capacitor, 39Uf, 35V, 0.12 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details