Cornell Dubilier Tantalum Capacitor, 39Uf, 20V, 0.12 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF396K020P1F

Description
TANTALUM CAPACITOR, 39UF, 20V, 0.12 OHM, 0.1, AXIAL; Capacitance:39µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.12ohm; Failure Rate:-; Ripple Current:2.4A; Product Length:20.88mmRoHS Compliant: No
Description
TANTALUM CAPACITOR, 39UF, 20V, 0.12 OHM, 0.1, AXIAL; Capacitance:39µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.12ohm; Failure Rate:-; Ripple Current:2.4A; Product Length:20.88mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 39Uf, 20V, 0.12 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 62H8513 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 39Uf, 20V, 0.12 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
62H8513
Tantalum Capacitor, 39Uf, 20V, 0.12 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 62H8513
TANTALUM CAPACITOR, 39UF, 20V, 0.12 OHM, 0.1, AXIAL; Capacitance:39µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.12ohm; Failure Rate:-; Ripple Current:2.4A; Product Length:20.88mmRoHS Compliant: No

TANTALUM CAPACITOR, 39UF, 20V, 0.12 OHM, 0.1, AXIAL; Capacitance:39µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.12ohm; Failure Rate:-; Ripple Current:2.4A; Product Length:20.88mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8513
Product Name Tantalum Capacitor, 39Uf, 20V, 0.12 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details