Cornell Dubilier Tantalum Capacitor, 330Uf 6V, 0.045 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF337K006P1G

Description
TANTALUM CAPACITOR, 330UF 6V, 0.045 OHM, 0.1, AXIAL; Capacitance:330µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.045ohm; Failure Rate:-; Ripple Current:4.3A; Product Height:- RoHS Compliant: No
Description
TANTALUM CAPACITOR, 330UF 6V, 0.045 OHM, 0.1, AXIAL; Capacitance:330µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.045ohm; Failure Rate:-; Ripple Current:4.3A; Product Height:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 330Uf 6V, 0.045 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 62H8512 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf 6V, 0.045 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
62H8512
Tantalum Capacitor, 330Uf 6V, 0.045 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 62H8512
TANTALUM CAPACITOR, 330UF 6V, 0.045 OHM, 0.1, AXIAL; Capacitance:330µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.045ohm; Failure Rate:-; Ripple Current:4.3A; Product Height:- RoHS Compliant: No

TANTALUM CAPACITOR, 330UF 6V, 0.045 OHM, 0.1, AXIAL; Capacitance:330µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.045ohm; Failure Rate:-; Ripple Current:4.3A; Product Height:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8512
Product Name Tantalum Capacitor, 330Uf 6V, 0.045 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details