Cornell Dubilier Tantalum Capacitor, 27Uf 20V, 0.145 Ohm, 0.1, Axial; Capacitance Cornell Dubilier THF276K020P1F

Description
TANTALUM CAPACITOR, 27UF 20V, 0.145 OHM, 0.1, AXIAL; Capacitance:27µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.145ohm; Failure Rate:-; Ripple Current:2.2A; Product Height:- RoHS Compliant: No
Description
TANTALUM CAPACITOR, 27UF 20V, 0.145 OHM, 0.1, AXIAL; Capacitance:27µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.145ohm; Failure Rate:-; Ripple Current:2.2A; Product Height:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 27Uf 20V, 0.145 Ohm, 0.1, Axial; Capacitance Cornell Dubilier - 62H8507 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 27Uf 20V, 0.145 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
62H8507
Tantalum Capacitor, 27Uf 20V, 0.145 Ohm, 0.1, Axial; Capacitance Cornell Dubilier 62H8507
TANTALUM CAPACITOR, 27UF 20V, 0.145 OHM, 0.1, AXIAL; Capacitance:27µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.145ohm; Failure Rate:-; Ripple Current:2.2A; Product Height:- RoHS Compliant: No

TANTALUM CAPACITOR, 27UF 20V, 0.145 OHM, 0.1, AXIAL; Capacitance:27µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.145ohm; Failure Rate:-; Ripple Current:2.2A; Product Height:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8507
Product Name Tantalum Capacitor, 27Uf 20V, 0.145 Ohm, 0.1, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers