Cornell Dubilier Tantalum Capacitor, 18Uf 50V, 0.175 Ohm, 0.2, Axial; Capacitance Cornell Dubilier THF186M050P1F

Description
TANTALUM CAPACITOR, 18UF 50V, 0.175 OHM, 0.2, AXIAL; Capacitance:18µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.175ohm; Failure Rate:-; Ripple Current:2A; Product Diameter:7.34mmRoHS Compliant: No
Description
TANTALUM CAPACITOR, 18UF 50V, 0.175 OHM, 0.2, AXIAL; Capacitance:18µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.175ohm; Failure Rate:-; Ripple Current:2A; Product Diameter:7.34mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 18Uf 50V, 0.175 Ohm, 0.2, Axial; Capacitance Cornell Dubilier - 08C2839 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 18Uf 50V, 0.175 Ohm, 0.2, Axial; Capacitance Cornell Dubilier
08C2839
Tantalum Capacitor, 18Uf 50V, 0.175 Ohm, 0.2, Axial; Capacitance Cornell Dubilier 08C2839
TANTALUM CAPACITOR, 18UF 50V, 0.175 OHM, 0.2, AXIAL; Capacitance:18µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.175ohm; Failure Rate:-; Ripple Current:2A; Product Diameter:7.34mmRoHS Compliant: No

TANTALUM CAPACITOR, 18UF 50V, 0.175 OHM, 0.2, AXIAL; Capacitance:18µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.175ohm; Failure Rate:-; Ripple Current:2A; Product Diameter:7.34mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2839
Product Name Tantalum Capacitor, 18Uf 50V, 0.175 Ohm, 0.2, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details