TANTALUM CAPACITOR, 100UF 20V 0.075 OHM 20%, AXIAL; Capacitance:100µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.075ohm; Failure Rate:-; Ripple Current:3.3A; Product Height:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 08C2837 |
| Product Name | Tantalum Capacitor, 100Uf 20V 0.075 Ohm 20%, Axial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |