Cornell Dubilier Tantalum Capacitor, 82Uf, 16V, Radial 10%; Capacitance Cornell Dubilier TDL826K016M1E

Description
TANTALUM CAPACITOR, 82UF, 16V, RADIAL 10%; Capacitance:82µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:10.16mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 82UF, 16V, RADIAL 10%; Capacitance:82µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:10.16mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 82Uf, 16V, Radial 10%; Capacitance Cornell Dubilier - 62H8498 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 82Uf, 16V, Radial 10%; Capacitance Cornell Dubilier
62H8498
Tantalum Capacitor, 82Uf, 16V, Radial 10%; Capacitance Cornell Dubilier 62H8498
TANTALUM CAPACITOR, 82UF, 16V, RADIAL 10%; Capacitance:82µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:10.16mm RoHS Compliant: No

TANTALUM CAPACITOR, 82UF, 16V, RADIAL 10%; Capacitance:82µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:10.16mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8498
Product Name Tantalum Capacitor, 82Uf, 16V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details