Cornell Dubilier Tantalum Capacitor, 82Uf, 6.3V, Radial 10%; Capacitance Cornell Dubilier TDL826K006S1D

Description
TANTALUM CAPACITOR, 82UF, 6.3V, RADIAL 10%; Capacitance:82µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.64mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 82UF, 6.3V, RADIAL 10%; Capacitance:82µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.64mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 82Uf, 6.3V, Radial 10%; Capacitance Cornell Dubilier - 62H8496 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 82Uf, 6.3V, Radial 10%; Capacitance Cornell Dubilier
62H8496
Tantalum Capacitor, 82Uf, 6.3V, Radial 10%; Capacitance Cornell Dubilier 62H8496
TANTALUM CAPACITOR, 82UF, 6.3V, RADIAL 10%; Capacitance:82µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.64mm RoHS Compliant: No

TANTALUM CAPACITOR, 82UF, 6.3V, RADIAL 10%; Capacitance:82µF; Voltage(DC):6.3V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.64mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8496
Product Name Tantalum Capacitor, 82Uf, 6.3V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details