Cornell Dubilier Tantalum Capacitor, 0.68Uf, 50V, Radial 10%; Capacitance Cornell Dubilier TDL684K050S1B

Description
TANTALUM CAPACITOR, 0.68UF, 50V, RADIAL 10%; Capacitance:0.68µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.08mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 0.68UF, 50V, RADIAL 10%; Capacitance:0.68µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.08mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.68Uf, 50V, Radial 10%; Capacitance Cornell Dubilier - 62H8476 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.68Uf, 50V, Radial 10%; Capacitance Cornell Dubilier
62H8476
Tantalum Capacitor, 0.68Uf, 50V, Radial 10%; Capacitance Cornell Dubilier 62H8476
TANTALUM CAPACITOR, 0.68UF, 50V, RADIAL 10%; Capacitance:0.68µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.08mm RoHS Compliant: No

TANTALUM CAPACITOR, 0.68UF, 50V, RADIAL 10%; Capacitance:0.68µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.08mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8476
Product Name Tantalum Capacitor, 0.68Uf, 50V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details