Cornell Dubilier Tantalum Capacitor, 3.9Uf, 10V, Radial 10%; Capacitance Cornell Dubilier TDL395K010S1A

Description
TANTALUM CAPACITOR, 3.9UF, 10V, RADIAL 10%; Capacitance:3.9µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 3.9UF, 10V, RADIAL 10%; Capacitance:3.9µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 3.9Uf, 10V, Radial 10%; Capacitance Cornell Dubilier - 62H8437 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.9Uf, 10V, Radial 10%; Capacitance Cornell Dubilier
62H8437
Tantalum Capacitor, 3.9Uf, 10V, Radial 10%; Capacitance Cornell Dubilier 62H8437
TANTALUM CAPACITOR, 3.9UF, 10V, RADIAL 10%; Capacitance:3.9µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No

TANTALUM CAPACITOR, 3.9UF, 10V, RADIAL 10%; Capacitance:3.9µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8437
Product Name Tantalum Capacitor, 3.9Uf, 10V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details