Cornell Dubilier Tantalum Capacitor, 2.2Uf, 16V, Radial 10%, Full Reel; Capacitance Cornell Dubilier TDL225K016M2A

Description
TANTALUM CAPACITOR, 2.2UF, 16V, RADIAL 10%, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mmRoHS Compliant: No
Description
TANTALUM CAPACITOR, 2.2UF, 16V, RADIAL 10%, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 2.2Uf, 16V, Radial 10%, Full Reel; Capacitance Cornell Dubilier - 08C2815 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 16V, Radial 10%, Full Reel; Capacitance Cornell Dubilier
08C2815
Tantalum Capacitor, 2.2Uf, 16V, Radial 10%, Full Reel; Capacitance Cornell Dubilier 08C2815
TANTALUM CAPACITOR, 2.2UF, 16V, RADIAL 10%, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mmRoHS Compliant: No

TANTALUM CAPACITOR, 2.2UF, 16V, RADIAL 10%, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2815
Product Name Tantalum Capacitor, 2.2Uf, 16V, Radial 10%, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details