TANTALUM CAPACITOR, 2.2UF, 25V, RADIAL 5%; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.08mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H8385 |
| Product Name | Tantalum Capacitor, 2.2Uf, 25V, Radial 5%; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |