Cornell Dubilier Tantalum Capacitor, 18Uf, 25V, Radial 10%; Capacitance Cornell Dubilier TDL186K025S1D

Description
TANTALUM CAPACITOR, 18UF, 25V, RADIAL 10%; Capacitance:18µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.64mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 18UF, 25V, RADIAL 10%; Capacitance:18µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.64mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 18Uf, 25V, Radial 10%; Capacitance Cornell Dubilier - 62H8378 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 18Uf, 25V, Radial 10%; Capacitance Cornell Dubilier
62H8378
Tantalum Capacitor, 18Uf, 25V, Radial 10%; Capacitance Cornell Dubilier 62H8378
TANTALUM CAPACITOR, 18UF, 25V, RADIAL 10%; Capacitance:18µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.64mm RoHS Compliant: No

TANTALUM CAPACITOR, 18UF, 25V, RADIAL 10%; Capacitance:18µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.64mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8378
Product Name Tantalum Capacitor, 18Uf, 25V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details