TANTALUM CAPACITOR, 1.2UF, 20V, RADIAL 10%; Capacitance:1.2µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H8334 |
| Product Name | Tantalum Capacitor, 1.2Uf, 20V, Radial 10%; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |