Cornell Dubilier Tantalum Capacitor, 10Uf, 16V, Radial 10%; Capacitance Cornell Dubilier TDL106K016SIC

Description
TANTALUM CAPACITOR, 10UF, 16V, RADIAL 10%; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.6mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 10UF, 16V, RADIAL 10%; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.6mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 16V, Radial 10%; Capacitance Cornell Dubilier - 86H5855 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, Radial 10%; Capacitance Cornell Dubilier
86H5855
Tantalum Capacitor, 10Uf, 16V, Radial 10%; Capacitance Cornell Dubilier 86H5855
TANTALUM CAPACITOR, 10UF, 16V, RADIAL 10%; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.6mm RoHS Compliant: No

TANTALUM CAPACITOR, 10UF, 16V, RADIAL 10%; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 86H5855
Product Name Tantalum Capacitor, 10Uf, 16V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers