Cornell Dubilier Tantalum Capacitor, 0.68Uf, 35V, Radial 10%; Capacitance Cornell Dubilier TDC684K035NSE

Description
TANTALUM CAPACITOR, 0.68UF, 35V, RADIAL 10%; Capacitance:0.68µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 0.68UF, 35V, RADIAL 10%; Capacitance:0.68µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.68Uf, 35V, Radial 10%; Capacitance Cornell Dubilier - 08C2793 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.68Uf, 35V, Radial 10%; Capacitance Cornell Dubilier
08C2793
Tantalum Capacitor, 0.68Uf, 35V, Radial 10%; Capacitance Cornell Dubilier 08C2793
TANTALUM CAPACITOR, 0.68UF, 35V, RADIAL 10%; Capacitance:0.68µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: No

TANTALUM CAPACITOR, 0.68UF, 35V, RADIAL 10%; Capacitance:0.68µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2793
Product Name Tantalum Capacitor, 0.68Uf, 35V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details