TANTALUM CAPACITOR, 0.56UF, 35V, RADIAL 10%; Capacitance:0.56µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H8289 |
| Product Name | Tantalum Capacitor, 0.56Uf, 35V, Radial 10%; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |